Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 15V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 15V |
Supply Voltage Max | 24V |
Controller IC Case Style | SSOT |
No. of Pins | 6Pins |
Frequency | 65kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +105°C |
Power Dissipation Pd | 300mW |
Supply Voltage Range | 15V to 24V |
Current Mode PWM Controller 1.5V to 6V 6-Pin SSOT T/R | Avnet America |
PWM CONTROLLER, FLYBACK, 65KHZ, 6SSOT | Farnell |
Where can I find additional details, specifications and documents for a FAN6862TY?
Additional datasheets, footprints and schematics for FAN6862TY are listed on our Part Details page. You can also find images and similar parts to FAN6862TY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN6862TY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN6862TY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN6862TY fall under?
The FAN6862TY is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN6862TY when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN6862TY you can contact the distributor directly for product support, shipping queries etc.
Is the FAN6862TY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN6862TY have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for FAN6862TY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN6862TY often in real-time on the comparison pages.
What if I can't find stock of FAN6862TY?
You can fill out our help required form which you can use to request a quote for FAN6862TY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.