Status: | Active |
---|---|
Series: | FAN48623 |
RoHS: | Compliant |
Maximum Continuous Load Current: 2500 mA at VIN of 2.5 V Boosting VOUT to 3.3 V |
Maximum Pulse Load Current of 3.5 A for GSM PAs (1 Slot) and PMIC support simultaneously, VIN=3.1 V, VOUT=3.4 V |
Up to 97% Efficient |
4 External Components: 2520 case 0.47 µH Inductor and 0603 Case Size Input and Output Capacitors |
Input Voltage Range: 2.5 V to 5.5 V |
Fixed Output Voltage Options: 3.0 V to 5.0 V |
True Bypass Operatin when VIN > Target VOUT |
Integrated Synchronous Rectifier |
True Load Disconnect |
Forced Bypass Mode |
VSEL Control to Optimize Target VOUT |
Short-Circuit Protection (SCP) |
Low Operating Quiescient Current |
16-Bump, 1.81mm x 1.81mm, 0.4mm Pitch, WLCSP |
Description | FAN48623 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up |
Control Mode | Voltage Mode |
VCC Min (V) | 2.5 |
VCC Max (V) | 5.5 |
VO Typ (V) | 3.6 |
IO Typ (A) | 2.5 |
Efficiency (%) | 97 |
fSW Typ (kHz) | 2500 |
Package Type | WLCSP-16 |
3Mhz Dc/Dc Boost 2.5A/Reel |Onsemi FAN48623UC36FX | Newark Electronics |
FAN48623 2500mA Synchronous TinyBoost Regulator with Bypass Mode 3.64V/3.709V Output Voltage 2kV Electrostatic Discharge Protection Level Surface Mount 16-Ball WLCSP T/R | Avnet America |
DC/DC CONV, SYNC BOOST, 2.5MHZ, WLCSP-16 | element14 |
Where can I find additional details, specifications and documents for a FAN48623UC36FX?
Additional datasheets, footprints and schematics for FAN48623UC36FX are listed on our Part Details page. You can also find images and similar parts to FAN48623UC36FX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN48623UC36FX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN48623UC36FX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN48623UC36FX fall under?
The FAN48623UC36FX is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to FAN48623UC36FX when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN48623UC36FX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN48623UC36FX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN48623UC36FX have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FAN48623UC36FX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN48623UC36FX often in real-time on the comparison pages.
What if I can't find stock of FAN48623UC36FX?
You can fill out our help required form which you can use to request a quote for FAN48623UC36FX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.