Status: | Active |
---|---|
Series: | FAN3268 |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
2,460
in stock
|
Buy Now | |
Avnet Asia
from US$0.70
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
4,259
in stock
|
Buy Now | |
element14
from US$0.74
|
4,259
in stock
|
Buy Now | |
Farnell
from US$0.74
|
4,259
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
Richardson RFPD
from US$0.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4.5V to 18V Operating Range |
Drives High-Side PMOS and Low-Side NMOS in Motor Control or Buck Step-down Applications |
Inverting Channel B Biases High-Side PMOS Device Off (with internal 100kΩ Resistor) when VDD is below UVLO Threshold |
TTL Input Thresholds |
2.4A Sink / 1.6A Source at VOUT=6V |
Internal Resistors Turn Driver Off If No Inputs |
MillerDriveâ„¢ Technology |
8-Lead SOIC Package |
Rated from -40°C to +125°C Ambient |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Description | FAN3268 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | High-Low |
Isolation Type | Non-Isolated |
VCC Max (V) | 18 |
Rise Time (ns) | 12 |
Fall Time (ns) | 9 |
Drive Source Current Typ (A) | 3 |
Drive Sink Current Typ (A) | 3 |
Turn On Prop. Delay Typ (ns) | 14 |
Turn Off Prop. Delay Typ (ns) | 19 |
Package Type | SOIC-8 |
Bridge Driver 8-Pin SOIC N T/R | Avnet Asia |
Driver, Mosfet, Hs/Ls, 2A, Ttl, 8Soic | Newark Electronics |
DRIVER, MOSFET, HS / LS, 2A, TTL, 8SOIC | element14 |
MOSFET Bridge Driver Dual 2A PMOS,NMOS | RS |
FAN3268 Series 18 V 100 kOhm 2 A Low Voltage PMOS-NMOS Bridge Driver - SOIC-8 | Future Electronics |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a FAN3268TMX?
Additional datasheets, footprints and schematics for FAN3268TMX are listed on our Part Details page. You can also find images and similar parts to FAN3268TMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3268TMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3268TMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3268TMX fall under?
The FAN3268TMX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN3268TMX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3268TMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3268TMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3268TMX have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FAN3268TMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3268TMX often in real-time on the comparison pages.
What if I can't find stock of FAN3268TMX?
You can fill out our help required form which you can use to request a quote for FAN3268TMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.