Status: | Active |
---|---|
Series: | FAN3213T |
RoHS: | Compliant |
Prices starting from US$0.52
Industry-Standard Pinouts |
4.5 to 18V Operating Range |
5A Peak Sink/Source at VDD = 12V |
4.3A Sink / 2.8A Source at VOUT = 6V |
TTL Input Thresholds |
Two Versions of Dual Independent Drivers: |
Dual Inverting (FAN3213) |
Dual Non-Inverting (FAN3214) |
Internal Resistors Turn Driver Off If No Inputs |
MillerDriveâ„¢ Technology |
12ns / 9ns Typical Rise/Fall Times with 2.2nF Load |
Typical Propagation Delay Under 20ns Matchedwithin 1ns to the Other Channel |
Double Current Capability by Paralleling Channels |
Standard SOIC-8 Package |
Rated from –40°C to +125°C Ambient |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Description | FAN3213T |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Dual |
Isolation Type | Non-Isolated |
Vin Max (V) | - |
VCC Max (V) | 18 |
Rise Time (ns) | 12 |
Fall Time (ns) | 9 |
Drive Source Current Typ (A) | 5 |
Drive Sink Current Typ (A) | 5 |
Turn On Prop. Delay Typ (ns) | 17 |
Turn Off Prop. Delay Typ (ns) | 17 |
Delay Matching | 20 |
Package Type | SOIC-8 |
IC, Fairchild, FAN3213TMX | RS |
Ttl Input, Dual Inverting Output, Peak 5A Sink, 5A Source Current Low-Side Gate Driver/Reel |Onsemi FAN3213TMX | Newark Electronics |
Gate Drivers Dual 4A High-Speed Low-Side Gate Driver | Future Electronics |
MOSFET DRVR 5A 2-OUT Lo Side Full Brdg Inv 8-Pin SOIC T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
DRIVER, MOSFET, DUAL INV, 4A, TTL, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a FAN3213TMX?
Additional datasheets, footprints and schematics for FAN3213TMX are listed on our Part Details page. You can also find images and similar parts to FAN3213TMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3213TMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3213TMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3213TMX fall under?
The FAN3213TMX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN3213TMX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3213TMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3213TMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3213TMX have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for FAN3213TMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3213TMX often in real-time on the comparison pages.
What if I can't find stock of FAN3213TMX?
You can fill out our help required form which you can use to request a quote for FAN3213TMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.