Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
UTX-CKR50-16/1,
4-1200887-0 |
No distributors results available
Conductor Material | Copper |
---|---|
Compact Format | No |
Conductor Type | Stranded |
Barrel Type | Standard |
Crimp Type | Hexagonal Crimping |
Conductor Cross-Section | 16mm², 50mm² |
Barrel Diameter | .22in, 5.5mm, 9.4mm, .37in |
Barrel Length | 58mm, 22.83in |
Voltage Class | ≤ 1kV, ≤ 35kV |
Standards | AS 1125-174 |
Application Type | Power Distribution |
Energized Installation | No |
Outdoor Use | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Indoor Use | Yes |
Product Availability | ANZPAC, ASIA |
Material | Copper |
Underground Network Component Type | Junction Sleeve |
Technology | Compression |
Type | Reducing Link |
Where can I find additional details, specifications and documents for a F94206-000?
Additional datasheets, footprints and schematics for F94206-000 are listed on our Part Details page. You can also find images and similar parts to F94206-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F94206-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F94206-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F94206-000 fall under?
The F94206-000 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to F94206-000 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F94206-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F94206-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F94206-000 have stock available?
There is no stock from authorised distributors for F94206-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F94206-000 often in real-time on the comparison pages.
What if I can't find stock of F94206-000?
You can fill out our help required form which you can use to request a quote for F94206-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.