Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F93526-000,
7-1201136-6 |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.62
|
8,985
in stock
|
Buy Now | |
Newark Electronics
from US$4.06
|
8,985
in stock
|
Buy Now | |
Rapid Electronics
from US$2.71
|
8,985
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
8,985
in stock
|
Buy Now | |
Farnell
from US$3.53
|
7,200
in stock
|
Buy Now | |
TTI Europe
from US$2.89
|
2,750
in stock
|
Buy Now | |
Avnet America
from US$2.72
|
-
|
Buy Now | |
Sager
from US$2.14
|
-
|
Buy Now |
Color | White |
---|---|
Shrink Ratio | 2:1 |
Markers per Sleeve | 1 |
Sleeve Length | 2in, 50mm |
Supplied Diameter | 1in, 38.1mm |
Recovered Inside Diameter | 19mm, .75in |
Compatible Cable Diameter | .825 – 1.3in, 20.9 – 33.mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Type | Ladder |
Tubing Grade | Low Fire Hazard |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire Labels & Markers Hx-Sce-38.1-50-9 |Raychem Te Connectivity F93526-000 | Newark Electronics |
Wire Labels&Markers HX-SCE-38.1-50-9 | Rapid Electronics |
TE Connectivity HX-SCE-38.1-50-9 Wire Labels & Markers H | Distrelec |
WIRE MARKERS - HEAT SHRINK | Farnell |
Cable Accessories Marker Sleeve Polyolefin White Piece | Avnet America |
Wire Labels & Markers HX-SCE-38.1-50-9 | Sager |
Where can I find additional details, specifications and documents for a F93526-000?
Additional datasheets, footprints and schematics for F93526-000 are listed on our Part Details page. You can also find images and similar parts to F93526-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F93526-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F93526-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F93526-000 fall under?
The F93526-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to F93526-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F93526-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F93526-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F93526-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for F93526-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F93526-000 often in real-time on the comparison pages.
What if I can't find stock of F93526-000?
You can fill out our help required form which you can use to request a quote for F93526-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.