Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F93186-000,
1201991-4 |
Prices starting from US$391.00
Material | Aluminum Alloy |
---|---|
Adapter Plating Material | Electroless Nickel |
Length of Adapter | Standard |
Recommended Boot | 202K163-25-G03-0 |
Adapter Angle | 45 |
Standard Circular Connector HEX40-AC-45-15-A5-C | Rapid Electronics |
TE Connectivity Standard Circular Connector HEX40-AC-45-15-A5-C | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS CONNECTOR | Farnell |
Backshell 45° D Shell Size Aluminum Alloy Electroless Nickel Plated Bag | Avnet America |
Where can I find additional details, specifications and documents for a F93186-000?
Additional datasheets, footprints and schematics for F93186-000 are listed on our Part Details page. You can also find images and similar parts to F93186-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F93186-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F93186-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F93186-000 fall under?
The F93186-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to F93186-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F93186-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F93186-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F93186-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for F93186-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F93186-000 often in real-time on the comparison pages.
What if I can't find stock of F93186-000?
You can fill out our help required form which you can use to request a quote for F93186-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.