Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F886364001,
6-1202120-3 |
Color | Black |
---|---|
Flexibility | Flexible |
Low Outgassing | No |
Product Source | Europe |
Packaging Method | Spool |
Applicable Region | Global |
Resistant To | Mechanical Damage |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Cable Accessories Tubing Polyester Black Spool | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit BRAID .394 BK/WH PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a F886364001?
Additional datasheets, footprints and schematics for F886364001 are listed on our Part Details page. You can also find images and similar parts to F886364001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F886364001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F886364001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F886364001 fall under?
The F886364001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F886364001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F886364001 you can contact the distributor directly for product support, shipping queries etc.
Is the F886364001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F886364001 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for F886364001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F886364001 often in real-time on the comparison pages.
What if I can't find stock of F886364001?
You can fill out our help required form which you can use to request a quote for F886364001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.