Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F885703001,
4-1201253-3 |
No distributors results available
Conductor Material | Silver-Plated High Strength Copper Alloy |
---|---|
Weight | .93kg/km |
Wire Color | Black |
Insulation Material | Radiation-Crosslinked, Modified Fluoropolymer |
Number of Conductors | 1 |
Number of Strands | 19 |
Conductor Diameter | .29mm, .0114in |
Conductor Diameter Range | .011 – .012in, .28 – .3mm |
Overall Outside Diameter | .024in, .61mm |
Wire Diameter | .61mm, .024in |
Wire Size | .05mm², 30AWG |
Resistance (Max) | 385.1 Ω/1000m @ 20°C |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Style | Special Construction |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55/ |
Product Type | Wire |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a F885703001?
Additional datasheets, footprints and schematics for F885703001 are listed on our Part Details page. You can also find images and similar parts to F885703001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F885703001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F885703001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F885703001 fall under?
The F885703001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to F885703001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F885703001 you can contact the distributor directly for product support, shipping queries etc.
Is the F885703001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F885703001 have stock available?
There is no stock from authorised distributors for F885703001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F885703001 often in real-time on the comparison pages.
What if I can't find stock of F885703001?
You can fill out our help required form which you can use to request a quote for F885703001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.