Status: | Unknown |
---|---|
Series: | F863 Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Suppression Class | X2 |
Product Range | F863 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 400V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
SUPPRESSION CAP, 0.22UF, CLASS X2, 310V | element14 |
Cap, Aec-Q200, X2, Pp, 0.22Uf, 310V, Rad | Newark Electronics |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a F863BK224K310ALW0L?
Additional datasheets, footprints and schematics for F863BK224K310ALW0L are listed on our Part Details page. You can also find images and similar parts to F863BK224K310ALW0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F863BK224K310ALW0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F863BK224K310ALW0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F863BK224K310ALW0L fall under?
The F863BK224K310ALW0L is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F863BK224K310ALW0L when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F863BK224K310ALW0L you can contact the distributor directly for product support, shipping queries etc.
Is the F863BK224K310ALW0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F863BK224K310ALW0L have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for F863BK224K310ALW0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F863BK224K310ALW0L often in real-time on the comparison pages.
What if I can't find stock of F863BK224K310ALW0L?
You can fill out our help required form which you can use to request a quote for F863BK224K310ALW0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.