Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F80393-000,
7-1202034-2 |
Prices starting from US$62.65
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$62.65
|
-
|
Buy Now |
Adhesive Pre-Coat | No |
---|---|
Material | Fluid Resistant Modified Elastomer |
材質システム コード | 25 |
Material Code | 25 |
Number of Branches/Legs | 4 |
Inside Diameter Range (Leg 1) | .27 – .79in, 6.9 – 20mm |
Inside Diameter Range (Leg 2) | .27 – .79in, 6.9 – 20mm |
Inside Diameter Range (Leg 3) | 6.9 – 20mm, .27 – .79in |
Inside Diameter Range (Body) | 12.8 – 40mm, .5 – 1.57in |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Code | S1017, S1048, S1125 |
接着剤のタイプ | Adhesive Purchased Separately |
Molded Part Shape Code | 462W |
Molded Part Shape | Y Shape |
Size Code | 232 |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Cable Accessories Transition Fluid Resistant Elastomer Black | Avnet America |
Where can I find additional details, specifications and documents for a F80393-000?
Additional datasheets, footprints and schematics for F80393-000 are listed on our Part Details page. You can also find images and similar parts to F80393-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F80393-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F80393-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F80393-000 fall under?
The F80393-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to F80393-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F80393-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F80393-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F80393-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for F80393-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F80393-000 often in real-time on the comparison pages.
What if I can't find stock of F80393-000?
You can fill out our help required form which you can use to request a quote for F80393-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.