Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F78985-000,
8-1202000-9 |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.63
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.63
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$1.57
|
-
|
Buy Now | |
TTI Europe
from US$1.33
|
-
|
Buy Now | |
Sager
from US$0.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | Yes |
---|---|
Overall Length | 32.5mm, 1.28in |
Expanded Inside Diameter (Min) | .287in, 7.3mm |
Recovered Inside Diameter (Max) | 3.3mm, .13in |
Wire Size | 18AWG, .75mm² |
Jacket Outside Diameter | 7.3mm, .287in |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Government Qualified | No |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Wire Temperature (Max) | 85°C |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 125°C |
F78985-000 8-1202000-9 B-155-07-100-18-9 | Heilind Electronics |
Cable Accessories Solder Sleeve | Avnet America |
Solder Sleeves & Shield Tubing B-155-07-100-18-9 | Sager |
AMPF78985-000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a F78985-000?
Additional datasheets, footprints and schematics for F78985-000 are listed on our Part Details page. You can also find images and similar parts to F78985-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F78985-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F78985-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F78985-000 fall under?
The F78985-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to F78985-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F78985-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F78985-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F78985-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Boersig and TTI Europe have stock available or on a lead time for F78985-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F78985-000 often in real-time on the comparison pages.
What if I can't find stock of F78985-000?
You can fill out our help required form which you can use to request a quote for F78985-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.