Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F766883001,
5-1200587-0 |
Prices starting from US$6.66
Braid Material | Copper |
---|---|
Plating | Tin |
Weight (Nominal) | 17kg/km |
Length | 100m, 328.08ft |
DC Resistance (Nominal) | 18.3mΩ |
Braid Coverage | 90% |
Packaging Quantity | 100 |
Packaging Method | Reel |
Product Type | Braid |
Operating Temperature Range | -65 – 150°C |
Wraps, Sleeves, Tubing & Conduit Ray-90-4.0(100) |Raychem Te Connectivity F766883001 | Newark Electronics |
Wraps Sleeves Tubing & Conduit RAY-90-4.0(100) | Rapid Electronics |
Cable Accessories Braid Tin Over Copper | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit RAY-90-4.0(100) | Sager |
AMPF766883001 | Avnet Abacus |
Where can I find additional details, specifications and documents for a F766883001?
Additional datasheets, footprints and schematics for F766883001 are listed on our Part Details page. You can also find images and similar parts to F766883001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F766883001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F766883001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F766883001 fall under?
The F766883001 is listed under Harnessing > Cable Braids.
Can I view similar or alternative parts?
You can view similar parts to F766883001 when available in the Cable Braids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F766883001 you can contact the distributor directly for product support, shipping queries etc.
Is the F766883001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F766883001 have stock available?
Authorised distributors including element14, Newark Electronics, Rapid Electronics, Avnet America and TTI Europe have stock available or on a lead time for F766883001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F766883001 often in real-time on the comparison pages.
What if I can't find stock of F766883001?
You can fill out our help required form which you can use to request a quote for F766883001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.