Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | POLJ-24/1X25-70 |
No distributors results available
Number of Cores | 1 |
---|---|
Cross-Section Range | 25 – 70mm² |
Voltage Class | ≤ 24kV |
Design Specification | GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 |
Application Type | Inline |
Installation Instruction | Polish |
Product Availability | CIS, SEE, Russia |
Technology | Heat Shrink |
Insulation | Plastic (XLPE) |
Cable Shield Style | Wire Copper |
Mechanical Connectors Included | Yes |
Where can I find additional details, specifications and documents for a F67862-062?
Additional datasheets, footprints and schematics for F67862-062 are listed on our Part Details page. You can also find images and similar parts to F67862-062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F67862-062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F67862-062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F67862-062 fall under?
The F67862-062 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to F67862-062 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F67862-062 you can contact the distributor directly for product support, shipping queries etc.
Is the F67862-062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F67862-062 have stock available?
There is no stock from authorised distributors for F67862-062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F67862-062 often in real-time on the comparison pages.
What if I can't find stock of F67862-062?
You can fill out our help required form which you can use to request a quote for F67862-062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.