Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | F64387-000 |
Adapter Entry Size | 8 |
---|---|
Color | Olive Drab |
Material | Aluminum |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
TE Adapter Code | 40 |
Cable Diameter Range | 6.4 – 10.2mm, .25 – .4in |
Cable Entry Diameter | .01 – .5in, .2 – 12.7mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W |
Style | Tinel-Lock Adapter |
Connector Shell Size | 13, C |
Adapter Angle | 00 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 8 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR40AB00-1208AI2J | Sager |
Where can I find additional details, specifications and documents for a F64387-000?
Additional datasheets, footprints and schematics for F64387-000 are listed on our Part Details page. You can also find images and similar parts to F64387-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F64387-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F64387-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F64387-000 fall under?
The F64387-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to F64387-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F64387-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F64387-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F64387-000 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Sager have stock available or on a lead time for F64387-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F64387-000 often in real-time on the comparison pages.
What if I can't find stock of F64387-000?
You can fill out our help required form which you can use to request a quote for F64387-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.