Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1200842-3,
F55931-000 |
Prices starting from US$267.71
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$272.48
|
26
in stock
|
Buy Now | |
Heilind Electronics
from US$360.11
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$392.00
|
4
in stock
|
Buy Now | |
Future Electronics
from US$301.92
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$360.11
|
1
in stock
|
Buy Now | |
Avnet America
from US$267.71
|
-
|
Buy Now | |
Avnet Asia
from US$315.10
|
-
|
Buy Now | |
Boersig
from US$282.75
|
-
|
Buy Now | |
Sager
from US$315.10
|
-
|
Buy Now | |
Farnell
from US$425.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ribbon Color | Black |
---|---|
Ribbon Type | Thermal Transfer |
Ribbon Configuration | Ink Side Out (Reverse Wound) |
Ribbon Length | 300m, 984ft |
Ribbon Width | 100mm, 3.9in |
Compatible Printers | See Matrix |
Ink Type | Resin |
1966-RIBBON BLACK 300M | TTI Europe |
F55931-000 1966-RIBBON | Heilind Electronics |
Resin Black 300 m Thermal Transfer Printer Ribbons | Future Electronics |
F55931-000 | Avnet America |
Portable Thermal Transfer Printers, Ribbons | Sager |
Where can I find additional details, specifications and documents for a F55931-000?
Additional datasheets, footprints and schematics for F55931-000 are listed on our Part Details page. You can also find images and similar parts to F55931-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F55931-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F55931-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F55931-000 fall under?
The F55931-000 is listed under Identification & Labeling > Printers, Software & Accessories > Printer Ribbons.
Can I view similar or alternative parts?
You can view similar parts to F55931-000 when available in the Printer Ribbons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F55931-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F55931-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F55931-000 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Chip One Stop, Future Electronics and Heilind Electronics Asia have stock available or on a lead time for F55931-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F55931-000 often in real-time on the comparison pages.
What if I can't find stock of F55931-000?
You can fill out our help required form which you can use to request a quote for F55931-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.