Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1199736-6,
F55829-000 |
No distributors results available
TE Adapter Code | 40 |
---|---|
Adapter Plating Material | Passivated per SAE AMS-QQ-P-35 or MIL-S-5002 |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector General Specification Number | MIL-DTL-38999 Series III & IV |
Sealable | Yes |
Termination Device Type | None |
Connector System | Cable-to-Cable |
Connector Shell Size | 14 |
Adapter Angle | Straight |
Style | Spin-Coupling Boot |
Where can I find additional details, specifications and documents for a F55829-000?
Additional datasheets, footprints and schematics for F55829-000 are listed on our Part Details page. You can also find images and similar parts to F55829-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F55829-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F55829-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F55829-000 fall under?
The F55829-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to F55829-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F55829-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F55829-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F55829-000 have stock available?
There is no stock from authorised distributors for F55829-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F55829-000 often in real-time on the comparison pages.
What if I can't find stock of F55829-000?
You can fill out our help required form which you can use to request a quote for F55829-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.