Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RAPID-3-D140,
6-1200614-5 |
No distributors results available
Color | Blue |
---|---|
Flexibility | Elastic |
Voltage Rating | ≤ 24, ≤ 1, ≤ 25, ≤ 17.5, ≤ 35, ≤ 42, ≤ 7.2, ≤ 12, ≤ 15, ≤ 46, ≤ 36 |
CSA Certified | No |
UL Rating | No |
Standards | EN 50393, HD 631.1 S2 |
Solvent-Free | Yes |
Application | Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting |
Halogen Free | Yes |
Label-Free Acc REACH & CLP | No |
UV-Stabilized | No |
Mechanical Resistance | High Tensile Strength for Mechanical Protection |
Isocyanate-Free | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Silicone-Free | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Product Use | Mechanical Protection & Insulation |
Other Colors Available | No |
Packaging Method | Double Chamber Bag |
Packaging Quantity | 1.4l |
Minimum Packaging Unit | 1 |
Product Availability | EMEA, ASIA, China, AMERICAS, ANZPAC |
Minimum Order Quantity | 1 |
Technology | Resin |
Product Type | Casting Material |
Material System | Two-Part Polyurethane |
Component Design | Crosslinking |
Self-Repairing | No |
Environmental Resistance | Water-Repellent, Hydrolysis Stable |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a F51864-000?
Additional datasheets, footprints and schematics for F51864-000 are listed on our Part Details page. You can also find images and similar parts to F51864-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F51864-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F51864-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F51864-000 fall under?
The F51864-000 is listed under Power Systems > Power Cable Accessories > Potting Resin.
Can I view similar or alternative parts?
You can view similar parts to F51864-000 when available in the Potting Resin range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F51864-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F51864-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F51864-000 have stock available?
There is no stock from authorised distributors for F51864-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F51864-000 often in real-time on the comparison pages.
What if I can't find stock of F51864-000?
You can fill out our help required form which you can use to request a quote for F51864-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.