Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F49873-000,
6-1201696-0 |
Eyelet | With |
---|---|
Design | With Internal Terminator |
Number of Stubs | 3 |
Cable Length | 1981mm, 78in |
Space-Grade | Yes |
Cable Type | 7724S1664 (Optimized Single Shield) |
Product Type | Data Bus Component |
Coupler Type | In-Line Coupler |
Connection Type | Solder |
Operating Temperature (Max) | 150°C |
Data Bus Components - Connectors D-500-9467-3-S16-078 | Sager |
Where can I find additional details, specifications and documents for a F49873-000?
Additional datasheets, footprints and schematics for F49873-000 are listed on our Part Details page. You can also find images and similar parts to F49873-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F49873-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F49873-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F49873-000 fall under?
The F49873-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.
Can I view similar or alternative parts?
You can view similar parts to F49873-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F49873-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F49873-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F49873-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for F49873-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F49873-000 often in real-time on the comparison pages.
What if I can't find stock of F49873-000?
You can fill out our help required form which you can use to request a quote for F49873-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.