Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F46631-000,
9-1200449-0 |
Prices starting from US$36.81
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$36.81
|
-
|
Buy Now |
Fluid Type | VDE 0370 Oil, Water |
---|---|
Shrink Ratio | 3:1 |
Color | Black |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Expanded Inside Diameter (Min) | 6.299in, 160mm |
Cut Length | 1200mm, 47.24in |
Recovered Wall Thickness (Tolerance) | .126in, 3.2mm |
Recovered Inside Diameter (Max) | 50mm, 1.969in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Germany |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | RMW |
Fluid Resistance | Splash Protection, Moisture/Spray Protection |
Flammability | Non-Flame-Retardant |
Resistant To | Strain, Impact, Fluids, Abrasion, Mechanical Damage |
Recovery Temperature | 125°C |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 110°C |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Piece | Avnet America |
Where can I find additional details, specifications and documents for a F46631-000?
Additional datasheets, footprints and schematics for F46631-000 are listed on our Part Details page. You can also find images and similar parts to F46631-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F46631-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F46631-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F46631-000 fall under?
The F46631-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F46631-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F46631-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F46631-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F46631-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for F46631-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F46631-000 often in real-time on the comparison pages.
What if I can't find stock of F46631-000?
You can fill out our help required form which you can use to request a quote for F46631-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.