Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F46231-000,
5-1201874-6 |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Recovered Inside Diameter (Max) | 22mm |
Expanded Inside Diameter (Min) | 75mm |
Recovered Wall Thickness (Max) | 2.7mm |
Application Diameter (Max) | 68mm |
Cut Length | 450mm |
Wall Thickness | Medium |
Application Diameter (Min) | 24mm |
UL Rating | No |
CSA Certified | No |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Low Smoke Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage |
Marine-Offshore-Shipbuilding Certified | Yes |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Emission Free | No |
Other Colors Available | No |
Product Availability | ANZPAC, EMEA, ASIA, AMERICAS |
Wall Style (Excluding Adhesive) | Single |
Coating Style | Inline |
Product Type | Heat Shrink Tubing |
Shrink Ratio | < 2.5:1 |
Material System | Crosslinked Polyolefin |
Technology | Heat Shrink |
Adhesive Coating | Yes |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a F46231-000?
Additional datasheets, footprints and schematics for F46231-000 are listed on our Part Details page. You can also find images and similar parts to F46231-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F46231-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F46231-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F46231-000 fall under?
The F46231-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to F46231-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F46231-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F46231-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F46231-000 have stock available?
There is no stock from authorised distributors for F46231-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F46231-000 often in real-time on the comparison pages.
What if I can't find stock of F46231-000?
You can fill out our help required form which you can use to request a quote for F46231-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.