Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F37063-000,
1-1200590-3 |
Shrink Ratio | 2:1 |
---|---|
Fluid Type | Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid, Water, Lubricating Oil |
Color | Black |
Material Systems Code | 10 |
Flexibility | Very Flexible |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Recovered Inside Diameter (Max) | 3.17mm, .125in |
Cut Length | 152.4mm, 6in |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Expanded Inside Diameter (Min) | .27in, 6.81mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Operating Temperature Range | -55 – 135°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Resistant To | Strain, Fluids, Wrinkling |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 70°C |
Versafit-1/4-Kt1-Refill |Raychem Te Connectivity F37063-000 | Newark Electronics |
Heat Shrink Tubing & Sleeves VERSAFIT-1/4-KT1-REFILL | Sager |
Where can I find additional details, specifications and documents for a F37063-000?
Additional datasheets, footprints and schematics for F37063-000 are listed on our Part Details page. You can also find images and similar parts to F37063-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F37063-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F37063-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F37063-000 fall under?
The F37063-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F37063-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F37063-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F37063-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F37063-000 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for F37063-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F37063-000 often in real-time on the comparison pages.
What if I can't find stock of F37063-000?
You can fill out our help required form which you can use to request a quote for F37063-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.