Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F27135-000,
8-1200740-6 |
Prices starting from US$21.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$56.10
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$36.55
|
68
in stock
|
Buy Now | |
Rapid Electronics
from US$41.93
|
68
in stock
|
Buy Now | |
Chip One Stop
from US$39.50
|
68
in stock
|
Buy Now | |
Avnet America
from US$25.24
|
-
|
Buy Now | |
RS Americas
from US$27.99
|
-
|
Buy Now | |
Sager
from US$21.65
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Lubricating Oil |
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Recovered Inside Diameter (Max) | .093in, 2.36mm |
Recovered Wall Thickness (Nominal) | .51mm, .02in |
Expanded Inside Diameter (Min) | 5.18mm, .195in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | VERSAFIT |
Fluid Resistance | Splash Protection |
Resistant To | Strain, Wrinkling, Fluids |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing And Sleeves 3/16 50 Mini-Sp |Raychem Te Connectivity F27135-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves 3/16 50' MINI-SP | Rapid Electronics |
POLYOLEFINS ETC | Avnet America |
VERSAFIT-MINI-SPL-3/16-BK | TE Connectivity F27135-000 | RS Americas |
Heat Shrink Tubing & Sleeves 3/16 50' MINI-SP BK PRICE PER SPOOL | Sager |
Where can I find additional details, specifications and documents for a F27135-000?
Additional datasheets, footprints and schematics for F27135-000 are listed on our Part Details page. You can also find images and similar parts to F27135-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F27135-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F27135-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F27135-000 fall under?
The F27135-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F27135-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F27135-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F27135-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F27135-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for F27135-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F27135-000 often in real-time on the comparison pages.
What if I can't find stock of F27135-000?
You can fill out our help required form which you can use to request a quote for F27135-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.