Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F26167-000,
9-1201135-4 |
Prices starting from US$0.75
Markers per Sleeve | 2 |
---|---|
Shrink Ratio | 2:1 |
Color | Yellow |
Recovered Inside Diameter | .125in, 3.1mm |
Compatible Cable Diameter | .15 – .215in, 3.8 – 5.4mm |
Sleeve Length | 25mm, 1in |
Supplied Diameter | .25in, 6.4mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Number of Prescores | 1 |
Printer Technology | Thermal Transfer |
Tubing Grade | Low Fire Hazard |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Wire Labels & Markers Hx-Sce-1K6.4-50-S1-4 |Raychem Te Connectivity F26167-000 | Newark Electronics |
AMPF26167-000 | Avnet America |
Wire Labels & Markers HX-SCE-1K-6.4-50-S1-4 | Sager |
Where can I find additional details, specifications and documents for a F26167-000?
Additional datasheets, footprints and schematics for F26167-000 are listed on our Part Details page. You can also find images and similar parts to F26167-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F26167-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F26167-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F26167-000 fall under?
The F26167-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to F26167-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F26167-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F26167-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F26167-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Boersig and Sager have stock available or on a lead time for F26167-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F26167-000 often in real-time on the comparison pages.
What if I can't find stock of F26167-000?
You can fill out our help required form which you can use to request a quote for F26167-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.