Status: | Unknown |
---|---|
Series: | F1772 X2 |
RoHS: | Compliant |
15 mm to 37.5 mm lead pitch |
Internal series construction |
AEC-Q200 qualified for C ≤ 470 nF |
Applications |
---|
High stability grade for continuous across the line X2 applications. |
See also application note: www.vishay.com/doc?28153 |
For the maximum product dimensions and maximum space requirements for length (lmax.), width (wmax.) and height (hmax.) following tolerances must be taken in account in the envelopment of the components as shown in the drawings below. |
Agency Certificates and Approvals (*.pdf) |
---|
Certificate UL 60384-14, CSA E60384-14 |
CB Test Certificate |
ENEC Certificate |
Application Notes |
---|
Application Note |
Datasheet |
---|
F1772 X2 |
General Information |
---|
RFI Cap Intro |
Product Literature |
---|
Capabilities |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Suppression Cap, 0.1Uf, Class X2, 310Vac Rohs Compliant: Yes |Vishay F17724102030 | Newark Electronics |
SUPPRESSION CAP, 0.1UF, CLASS X2, 310VAC | element14 |
Cap Film 0.1uF 275VAC PET 10% 17.8 X 8.3 X 14.3mm RDL 15mm Bulk | Avnet America |
Where can I find additional details, specifications and documents for a F17724102030?
Additional datasheets, footprints and schematics for F17724102030 are listed on our Part Details page. You can also find images and similar parts to F17724102030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F17724102030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F17724102030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F17724102030 you can contact the distributor directly for product support, shipping queries etc.
Is the F17724102030 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for F17724102030 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for F17724102030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F17724102030 often in real-time on the comparison pages.
What if I can't find stock of F17724102030?
You can fill out our help required form which you can use to request a quote for F17724102030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.