Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
8,290
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
7,385
in stock
|
Buy Now | |
element14
from US$0.24
|
7,385
in stock
|
Buy Now | |
Farnell
from US$0.23
|
7,385
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 3kV |
Product Range | F Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | S3N |
Lead Spacing | 7.5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -30°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
Ceramic disc capacitor class 1 3KV 1nF | RS |
Cap, 1000Pf, 3 Kv, 10%, S3N | Newark Electronics |
CAP, 1000PF, 3 KV, 10%, S3N | element14 |
Vishay F 3KV 1000pF 10% S3N BULK e3 | Future Electronics |
Single Layer Ceramic Capacitor, 1000 pF, 3 kV, ± 10%, S3N (N3300), 7.5 mm, PC Pin | Avnet America |
1nF 3000 V dc Ceramic Single Layer Capacitor, Y5R Dielectric THT F Series | Vishay Dale F102K53S3NR63K7R | RS Americas |
Single Layer Ceramic Capacitor, 1000 pF, 3 kV, � 10%, S3N (N3300), 7.5 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a F102K53S3NR63K7R?
Additional datasheets, footprints and schematics for F102K53S3NR63K7R are listed on our Part Details page. You can also find images and similar parts to F102K53S3NR63K7R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F102K53S3NR63K7R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F102K53S3NR63K7R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F102K53S3NR63K7R fall under?
The F102K53S3NR63K7R is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F102K53S3NR63K7R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F102K53S3NR63K7R you can contact the distributor directly for product support, shipping queries etc.
Is the F102K53S3NR63K7R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F102K53S3NR63K7R have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for F102K53S3NR63K7R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F102K53S3NR63K7R often in real-time on the comparison pages.
What if I can't find stock of F102K53S3NR63K7R?
You can fill out our help required form which you can use to request a quote for F102K53S3NR63K7R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.