Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F066683001,
6-1201037-8 |
No distributors results available
Weight | 5.59kg/km |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Color | Yellow |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Number of Conductors | 1 |
Number of Strands | 19 |
Overall Outside Diameter | 1.27mm, .05in |
Conductor Diameter Range | .034 – .035in, .86 – .88mm |
Cable Insulation Thickness | .152mm, .006in |
Wire Diameter | .051in, 1.296mm |
Overall Outside Diameter Range | 1.24 – 1.31mm, .049 – .051in |
Wire Size | .5mm², 21AWG |
Conductor Size | .5mm² |
Conductor Diameter | .87mm, .035in |
Voltage Rating | 600V |
Resistance (Max) | 40.1 Ω/1000 ft @ 68°F |
Cable Type | FlexLite HT |
Cable Style | Primary |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a F066683001?
Additional datasheets, footprints and schematics for F066683001 are listed on our Part Details page. You can also find images and similar parts to F066683001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F066683001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F066683001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F066683001 fall under?
The F066683001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to F066683001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F066683001 you can contact the distributor directly for product support, shipping queries etc.
Is the F066683001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F066683001 have stock available?
There is no stock from authorised distributors for F066683001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F066683001 often in real-time on the comparison pages.
What if I can't find stock of F066683001?
You can fill out our help required form which you can use to request a quote for F066683001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.