Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1200431-1,
F014052002 |
No distributors results available
Color | Red |
---|---|
Shrink Ratio | 4:1 |
Fluid Type | Diesel Fuel, Hydraulic Fluid, Chemicals/Solvents, Water, Lubricating Oil |
Flexibility | Semi-Flexible |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | .945in, 24mm |
Cut Length | 48.031in, 1220mm |
Recovered Wall Thickness (Nominal) | .088in, 2.25mm |
Recovered Inside Diameter (Max) | 6mm, .236in |
Recovered Wall Thickness (Tolerance) | .022in, .55mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | ATUM |
Wall Type | Dual |
Fluid Resistance | Moisture, Spray Protection, Splash Protection |
Flammability | Flame-Retardant |
Resistant To | Strain, Mechanical Damage, Fluids |
Operating Temperature Range | -55 – 110°C |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 110°C |
Where can I find additional details, specifications and documents for a F014052002?
Additional datasheets, footprints and schematics for F014052002 are listed on our Part Details page. You can also find images and similar parts to F014052002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F014052002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F014052002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F014052002 fall under?
The F014052002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F014052002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F014052002 you can contact the distributor directly for product support, shipping queries etc.
Is the F014052002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F014052002 have stock available?
There is no stock from authorised distributors for F014052002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F014052002 often in real-time on the comparison pages.
What if I can't find stock of F014052002?
You can fill out our help required form which you can use to request a quote for F014052002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.