Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 20A |
Current Measure DC Max | 20A |
Voltage Measure AC Max | 750V |
Plug Type | - |
Multimeter, Digital, Handheld | Newark Electronics |
Where can I find additional details, specifications and documents for a EX420?
Additional datasheets, footprints and schematics for EX420 are listed on our Part Details page. You can also find images and similar parts to EX420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EX420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EX420 fall under?
The EX420 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to EX420 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EX420 you can contact the distributor directly for product support, shipping queries etc.
Is the EX420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EX420 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for EX420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EX420 often in real-time on the comparison pages.
What if I can't find stock of EX420?
You can fill out our help required form which you can use to request a quote for EX420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.