Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | L99DZ100G |
Kit Application Type | Door Zone |
Application Sub Type | Door Actuator Driver |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Mother & Daughter Board L99DZ100G |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation board for L99DZ100G | RS |
Eval Board, Door Zone W/Lin & Hs-Can | Newark Electronics |
L99DZ100G Door Actuator Driver with Embedded LIN and HS-CAN Evaluation Board | Avnet America |
EVAL BOARD, DOOR ZONE W/LIN & HS-CAN | element14 |
Where can I find additional details, specifications and documents for a EVAL-L99DZ100G?
Additional datasheets, footprints and schematics for EVAL-L99DZ100G are listed on our Part Details page. You can also find images and similar parts to EVAL-L99DZ100G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-L99DZ100G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-L99DZ100G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-L99DZ100G fall under?
The EVAL-L99DZ100G is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-L99DZ100G when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-L99DZ100G you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-L99DZ100G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-L99DZ100G have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EVAL-L99DZ100G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-L99DZ100G often in real-time on the comparison pages.
What if I can't find stock of EVAL-L99DZ100G?
You can fill out our help required form which you can use to request a quote for EVAL-L99DZ100G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.