Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD9834 |
Kit Application Type | Clock & Timing |
Application Sub Type | Direct Digital Synthesizer |
Kit Contents | Eval Board AD9834 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Blackfin CPU 75MHz OSC Trimmed DDS Sine/Square/Triangular Wave O/P 20mW Power 2.3V-5.5V Supply |
LowPWR Waveform Gen'r with AD9 | Analog Devices |
Eval Kit, Direct Digital Synthesizer | Newark Electronics |
EVAL KIT, DIRECT DIGITAL SYNTHESIZER | element14 |
Where can I find additional details, specifications and documents for a EVAL-CN0304-SDZ?
Additional datasheets, footprints and schematics for EVAL-CN0304-SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-CN0304-SDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-CN0304-SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-CN0304-SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-CN0304-SDZ fall under?
The EVAL-CN0304-SDZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-CN0304-SDZ when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-CN0304-SDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-CN0304-SDZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-CN0304-SDZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for EVAL-CN0304-SDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-CN0304-SDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-CN0304-SDZ?
You can fill out our help required form which you can use to request a quote for EVAL-CN0304-SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.