EVAL-ADXRS620Z Gyroscopes by Analog Devices

Status: Production
Series: ADXRS620
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADXRS620 is a complete angular rate sensor (gyroscope)that uses the Analog Devices, Inc. surface-micromachiningprocess to create a functionally complete and low cost angularrate sensor integrated with all required electronics on one chip.The manufacturing technique for this device is the same highvolume BiMOS process used for high reliability automotiveairbag accelerometers.The ADXRS620 is an automotive grade gyroscope that has 100% pin, package, temperature, and function compatible to the available industrial grade ADXRS652 gyro. Automotive grade gyroscopes have more extensive guaranteed min/max specifications due to automotive testing.The output signal, RATEOUT (1B, 2A), is a voltageproportional to angular rate about the axis normal to the topsurface of the package. The output is ratiometric with respect toa provided reference supply. A single external resistor can beused to lower the scale factor. An external capacitor sets thebandwidth. Other external capacitors are required for operation.A temperature output is provided for compensation techniques.Two digital self-test inputs electromechanically excite thesensor to test proper operation of both the sensor and the signalconditioning circuits. The ADXRS620 is available in a 7 mm ×7 mm × 3 mm BGA ceramic package.

Where to Buy

Prices starting from US$63.48

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$63.70
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$63.48
-
Buy Now

Features

Complete rate gyroscope on a single chip
Z-axis (yaw rate) response
High vibration rejection over wide frequency
2000 g powered shock survivability
Ratiometric to referenced supply
5 V single-supply operation
105°C operation
Self-test on digital command
Ultrasmall and light (< 0.15 cc, < 0.5 gram)
Temperature sensor output
RoHS compliant

Alternative Descriptions

LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADXRS620Z?

Additional datasheets, footprints and schematics for EVAL-ADXRS620Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXRS620Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADXRS620Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXRS620Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADXRS620Z fall under?

The EVAL-ADXRS620Z is listed under Gyroscopes.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADXRS620Z when available in the Gyroscopes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXRS620Z you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADXRS620Z RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADXRS620Z have stock available?

Authorised distributors including Chip One Stop and Richardson RFPD have stock available or on a lead time for EVAL-ADXRS620Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADXRS620Z often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADXRS620Z?

You can fill out our help required form which you can use to request a quote for EVAL-ADXRS620Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay