Status: | Production |
---|---|
Series: | ADXL345 |
RoHS: | Compliant |
Prices starting from US$48.50
Ultralow power: as low as 23 μA in measurement mode and 0.1 μA in standby mode at VS = 2.5 V (typical) |
Power consumption scales automatically with bandwidth |
User-selectable resolution |
Fixed 10-bit resolution |
Full resolution, where resolution increases with g range, up to 13-bit resolution at ±16 g (maintaining 4 mg/LSB scale factor in all g ranges) |
Embedded memory management system with FIFO technology minimizes host processor load |
Single tap/double tap detection |
Activity/inactivity monitoring |
Free-fall detection |
Supply voltage range: 2.0 V to 3.6 V |
I/O voltage range: 1.7 V to VS |
SPI (3- and 4-wire) and I2C digital interfaces |
Flexible interrupt modes mappable to either interrupt pin |
Measurement ranges selectable via serial command |
Bandwidth selectable via serial command |
Wide temperature range (−40°C to +85°C) |
10,000 g shock survival |
Pb free/RoHS compliant |
Small and thin: 3 mm × 5 mm × 1 mm LGA packageADXL345-EP supports defense and aerospace applications (AQEC standard) |
Download ADXL345-EP data sheet (pdf) |
Extended industrial temperature range: (−55°C to +105°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12657 DSCC Drawing Number |
enl Datalogger Board of ADXL34 | Analog Devices |
Development Board, 3 Axis Accelerometer | Newark Electronics |
DEVELOPMENT BOARD, 3 AXIS ACCELEROMETER | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADXL345Z-DB?
Additional datasheets, footprints and schematics for EVAL-ADXL345Z-DB are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXL345Z-DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADXL345Z-DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXL345Z-DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADXL345Z-DB fall under?
The EVAL-ADXL345Z-DB is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADXL345Z-DB when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXL345Z-DB you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADXL345Z-DB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADXL345Z-DB have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EVAL-ADXL345Z-DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADXL345Z-DB often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADXL345Z-DB?
You can fill out our help required form which you can use to request a quote for EVAL-ADXL345Z-DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.