Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Analog Devices |
Silicon Core Number | ADXL337 |
Application Sub Type | Accelerometer |
Kit Contents | Eval Board ADXL337 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 3-axis Sensing Excellent Temperature Stability Bandwidth Adjustment Small Size |
Where can I find additional details, specifications and documents for a EVAL-ADXL337Z?
Additional datasheets, footprints and schematics for EVAL-ADXL337Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXL337Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADXL337Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXL337Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADXL337Z fall under?
The EVAL-ADXL337Z is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADXL337Z when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXL337Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADXL337Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-ADXL337Z have stock available?
There is no stock from authorised distributors for EVAL-ADXL337Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADXL337Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADXL337Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADXL337Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.