Status: | Production |
---|---|
Series: | ADXL313 |
RoHS: | Compliant |
Prices starting from US$71.16
Ultralow power (scales automatically with data rate) |
As low as 30 μA in measurement mode (VS = 3.3 V) |
As low as 0.1 μA in standby mode (VS = 3.3 V) |
Low noise performance |
150 μg/√Hz typical for X- and Y-axes |
250 μg/√Hz typical for the Z-axis |
Embedded, patent pending FIFO technology minimizes host processor load |
User-selectable resolution |
Fixed 10-bit resolution for any g range |
Fixed 1024 LSB/g sensitivity for any g range |
Resolution scales from 10-bit at ±0.5 g to 13-bit at ±4 g |
Built-in motion detection functions for activity/inactivity monitoring |
Supply and I/O voltage range: 2.0 V to 3.6 V |
SPI (3-wire and 4-wire) and I2C digital interfaces |
Flexible interrupt modes mappable to two interrupt pins |
Measurement range selectable via serial command |
Bandwidth selectable via serial command |
Wide temperature range (−40°C to +105°C) |
10,000 g shock survival |
Pb free/RoHS compliant |
Small and thin: 5 mm × 5 mm × 1.45 mm LFCSP package |
Qualified for automotive applications |
EB Digital Output | Analog Devices |
Breakout Board, Accelerometer | Newark Electronics |
BREAKOUT BOARD, ACCELEROMETER | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADXL313-Z?
Additional datasheets, footprints and schematics for EVAL-ADXL313-Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXL313-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADXL313-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXL313-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADXL313-Z fall under?
The EVAL-ADXL313-Z is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADXL313-Z when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXL313-Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADXL313-Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADXL313-Z have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-ADXL313-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADXL313-Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADXL313-Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADXL313-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.