Status: | Unknown |
---|---|
Series: | EVAL-ADUSB2 Series |
RoHS: | Unknown |
Prices starting from US$99.24
Kit Application Type | Interface |
---|---|
Application Sub Type | USB to Serial Communication Interface |
Silicon Manufacturer | Analog Devices |
Silicon Core Number | - |
Product Range | EVAL-ADUSB2 Series |
Kit Contents | Board |
SVHC | No SVHC (07-Jul-2017) |
Features | USB to I2C/SPI Conversion It is Compatible with 1.8V & 3.3V Target Devices & Allows for SigmaStudio |
UNIV 1SB to SPI/12C Converter | Analog Devices |
Usb Interface Board, Sigma Dsp Processor | Newark Electronics |
USB INTERFACE BOARD, SIGMA DSP PROCESSOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADUSB2EBUZ?
Additional datasheets, footprints and schematics for EVAL-ADUSB2EBUZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADUSB2EBUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADUSB2EBUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADUSB2EBUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADUSB2EBUZ fall under?
The EVAL-ADUSB2EBUZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADUSB2EBUZ when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADUSB2EBUZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADUSB2EBUZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-ADUSB2EBUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-ADUSB2EBUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADUSB2EBUZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADUSB2EBUZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADUSB2EBUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.