Status: | Production |
---|---|
Series: | ADUM5411 |
RoHS: | Compliant |
isoPower integrated, isolated dc-to-dc converter |
Up to 150 mW output power |
Quad dc to 150 Mbps signal isolation channels |
24-lead SSOP package with 5.3 mm minimum creepage |
High temperature operation: 105°C |
High common-mode transient immunity: 100 kV/μs |
Safety and regulatory approvals |
UL recognition (pending) |
– 2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A (pending) |
VDE certificate of conformity (pending) |
– DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 |
– VIORM = 565 V peak |
ADUM5411 ISO BRD Pwr and 4Ch D | Analog Devices |
Evaluation Board, Digital Isolator | Newark Electronics |
EVALUATION BOARD, DIGITAL ISOLATOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADUM5411EBZ?
Additional datasheets, footprints and schematics for EVAL-ADUM5411EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADUM5411EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADUM5411EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADUM5411EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADUM5411EBZ fall under?
The EVAL-ADUM5411EBZ is listed under isoPower.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADUM5411EBZ when available in the isoPower range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADUM5411EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADUM5411EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADUM5411EBZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for EVAL-ADUM5411EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADUM5411EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADUM5411EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADUM5411EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.