Status: | Production |
---|---|
Series: | ADUM3151 |
RoHS: | Compliant |
Prices starting from US$64.89
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$64.89
|
15
in stock
|
Buy Now |
Supports up to 17 MHz SPI clock speed |
4 high speed, low propagation delay, SPI signal isolation channels |
Three 250 kbps data channels |
20-lead SSOP package with 5.1 mm creepage |
High temperature operation: 125°C |
High common-mode transient immunity: >25 kV/μs |
Safety and regulatory approvals |
UL recognition per UL 1577 |
3750 V rms for 1 minute |
CSA Component Acceptance Notice 5A |
VDE certificate of conformity |
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 |
VIORM = 565 V peak |
EVALUATION BOARD DIGITAL ISOLA | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADUM3151Z?
Additional datasheets, footprints and schematics for EVAL-ADUM3151Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADUM3151Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADUM3151Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADUM3151Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADUM3151Z fall under?
The EVAL-ADUM3151Z is listed under SPI Isolators.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADUM3151Z when available in the SPI Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADUM3151Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADUM3151Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADUM3151Z have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADUM3151Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADUM3151Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADUM3151Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADUM3151Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.