EVAL-ADUC847QSZ 8052 Core Products by Analog Devices

Status: Production
Series: ADUC847
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuC845, ADuC847, and ADuC848 are single-cycle,12.58 MIPs, 8052 core upgrades to the ADuC834 andADuC836. They include additional analog inputs for

Where to Buy

Prices starting from US$77.25

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$85.82
28
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$77.25
-
Buy Now

Features

High resolution Σ-Δ ADCs
Single 24-bit ADC
Up to 10 ADC input channels on all devices
24-bit no missing codes
22-bit rms (19.5 bit p-p) effective resolution
Offset drift 10 nV/°C, gain drift 0.5 ppm/°C chop enabled
Memory
62-kbyte on-chip Flash/EE program memory
4-kbyte on-chip Flash/EE data memory
Flash/EE, 100-year retention, 100 kcycle endurance
3 levels of Flash/EE program memory security
In-circuit serial download (no external hardware)
High speed user download (5 sec)
2304 bytes on-chip data RAM
See data sheet for additional features

Alternative Descriptions

Quick Start Development System | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADUC847QSZ?

Additional datasheets, footprints and schematics for EVAL-ADUC847QSZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADUC847QSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADUC847QSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADUC847QSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADUC847QSZ fall under?

The EVAL-ADUC847QSZ is listed under 8052 Core Products.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADUC847QSZ when available in the 8052 Core Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADUC847QSZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADUC847QSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADUC847QSZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-ADUC847QSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADUC847QSZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADUC847QSZ?

You can fill out our help required form which you can use to request a quote for EVAL-ADUC847QSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay