Status: | Unknown |
---|---|
Series: | ADT7410 Series |
RoHS: | Unknown |
Prices starting from US$42.90
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$42.90
|
1
in stock
|
Buy Now |
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Analog Devices |
Silicon Core Number | ADT7410 |
Application Sub Type | Temperature Sensor |
Kit Contents | Evaluation Board ADT7x10 & Secondary Evaluation Board USB Cable Software User Guide |
Product Range | ADT7410 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Self Contained Evaluation System Test Points for Access to Interface Signals |
Where can I find additional details, specifications and documents for a EVAL-ADT7X10EBZ?
Additional datasheets, footprints and schematics for EVAL-ADT7X10EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADT7X10EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADT7X10EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADT7X10EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADT7X10EBZ fall under?
The EVAL-ADT7X10EBZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADT7X10EBZ when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADT7X10EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADT7X10EBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-ADT7X10EBZ have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for EVAL-ADT7X10EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADT7X10EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADT7X10EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADT7X10EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.