Status: | Production |
---|---|
Series: | ADRF6755 |
RoHS: | Compliant |
Prices starting from US$167.17
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$167.17
|
20
in stock
|
Buy Now |
I/Q modulator with integrated fractional-N PLL and VCO |
Gain control span: 47 dB in 1 dB steps |
Output frequency range: 100 MHz to 2400 MHz |
Output IP3: 20.5 dBm at LO = 1800 MHz |
Noise floor: −161 dBm/Hz at LO = 1800 MHz |
Baseband modulation bandwidth: 600 MHz (3 dB) |
See datasheet for additional features |
EVALUATION BOARD | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADRF6755SDZ?
Additional datasheets, footprints and schematics for EVAL-ADRF6755SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADRF6755SDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADRF6755SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADRF6755SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADRF6755SDZ fall under?
The EVAL-ADRF6755SDZ is listed under I/Q Modulators.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADRF6755SDZ when available in the I/Q Modulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADRF6755SDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADRF6755SDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADRF6755SDZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADRF6755SDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADRF6755SDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADRF6755SDZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADRF6755SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.