EVAL-ADM2795EEBZ Isolated RS-485 by Analog Devices

Status: Production
Series: ADM2795E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM2795E is a 5 kV rms signal isolated RS-485 transceiver that features up to ±42 V of ac/dc peak bus overvoltage fault protection on the RS-485 bus pins. The device integrates Analog Devices, Inc., iCoupler® technology to combine a 3-channel isolator, RS-485transceiver, and IEC electromagnetic compatibility (EMC) transient protection in a single package. The ADM2795E is aRS-485/RS-422 transceiver that integrates IEC 61000-4-5 Level 4surge protection, allowing up to ±4 kV protection on the RS-485bus pins (A and B). The device has IEC 61000-4-4 Level 4 EFTprotection up to ±2 kV and IEC 61000-4-2 Level 4 ESD protection on the bus pins, allowing this device to withstand up to ±15 kV on the transceiver interface pins without latching up. This device has an extended common-mode input range of ±25 V to improve data communication reliability in noisy environments. TheADM2795E is capable of operating over wide power supply ranges, with a 1.7 V to 5.5 V VDD1 power supply range, allowing interfacing to low voltage logic supplies. The ADM2795E is also fully TIA/EIA RS-485/RS-422 compliant when operated over a3 V to 5.5 V VDD2 power supply. The device is fully characterizedover an extended operating temperature range of −40°C to +125°C,and is available in a 16-lead, wide-body SOIC package.

Where to Buy

Prices starting from US$61.40

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$99.31
20
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$61.40
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$95.34
-
Buy Now

Features

5 kV rms isolated RS-485/RS-422 transceiver
±42 V ac/dc peak fault protection on RS-485 bus pins
Certified Level 4 EMC protection on RS-485 A, B bus pins
IEC 61000-4-5 surge protection (±4 kV)
IEC 61000-4-4 electrical fast transient (EFT) protection (±2 kV)
IEC 61000-4-2 electrostatic discharge (ESD) protection
±8 kV contact discharge
±15 kV air discharge
IEC 61000-4-6 conducted radio frequency (RF) immunity (10 V/m rms)
Certified IEC 61000-4-x immunity across isolation barrier
IEC 61000-4-2 ESD, IEC 61000-4-4 EFT, IEC 61000-4-5 surge, IEC 61000-4-6 conducted RF immunity, IEC 61000-4-3 radiated immunity, IEC 61000-4-8 magnetic immunity
RS-485 A, B pins human body model (HBM) ESD protection: >±30 kV
Safety and regulatory approvals (pending)
CSA Component Acceptance Notice 5A, DIN V VDE V 0884-10, UL 1577, CQC11-471543-2012
TIA/EIA RS-485/RS-422 compliant over full supply range
3 V to 5.5 V operating voltage range on VDD2
1.7 V to 5.5 V operating voltage range on VDD1 logic supply
Common-mode input range of −25 V to +25 V
High common-mode transient immunity: >75 kV/μs
Robust noise immunity (tested to the IEC 62132-4 standard)
Passes EN55022 Class B radiated emissions by 6 dBμV/m margin
Receiver short-circuit, open-circuit, and floating input fail-safe
Supports 256 bus nodes (96 kΩ receiver input impedance)
−40°C to +125°C temperature option
Glitch free power-up/power-down (hot swap)ADM2795E-EP supports defense and aerospace applications (AQEC standard)
Download ADM2795E-EP data sheet (pdf)
Military −55°C to +125°C temperature range
Controlled manufacturing baseline
1 assembly/test site
Enhanced product change notification
Qualification data available on request
V62/17611 DSCC Drawing Number

Alternative Descriptions

PCB ADM2795E ISO EMC & Fault p | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADM2795EEBZ?

Additional datasheets, footprints and schematics for EVAL-ADM2795EEBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADM2795EEBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADM2795EEBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADM2795EEBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADM2795EEBZ fall under?

The EVAL-ADM2795EEBZ is listed under Isolated RS-485.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADM2795EEBZ when available in the Isolated RS-485 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADM2795EEBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADM2795EEBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADM2795EEBZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for EVAL-ADM2795EEBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADM2795EEBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADM2795EEBZ?

You can fill out our help required form which you can use to request a quote for EVAL-ADM2795EEBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay