EVAL-ADG936EBZ SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: ADG936
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG936 / ADG936-R are wideband analog switches that comprise two independently selectable SPDT switches using a CMOS process to provide high isolation and low insertion loss to 1 GHz. The ADG936 is an absorptive/matched dual SPDT with 50 Ω terminated shunt legs; the ADG936-R is a reflective dual SPDT. These devices are designed such that the isolation is high over the dc to 1 GHz frequency range. They have on-board CMOS control logic, eliminating the need for external controlling circuitry. The control inputs are both CMOS and LVTTL compatible. The low power consumption of these CMOS devices makes them ideally suited for wireless

Where to Buy

Prices starting from US$67.50

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$77.90
25
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$67.50
5
in stock
Buy Now

Features

Wideband switch: −3 dB @ 4 GHz
ADG936 Absorptive Dual SPDT
ADG936-R Reflective Dual SPDT
High Off Isolation (36 dB @ 1 GHz)
Low Insertion Loss (0.9 dB dc to 1 GHz)
Single 1.65 to 2.75 V Power Supply
CMOS/LVTTL Control Logic
20-lead TSSOP and 4 mm × 4 mm LFCSP Package
Low Power Consumption (1 µA max)

Alternative Descriptions

evaluation board i.c. | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADG936EBZ?

Additional datasheets, footprints and schematics for EVAL-ADG936EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADG936EBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADG936EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADG936EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADG936EBZ fall under?

The EVAL-ADG936EBZ is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADG936EBZ when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADG936EBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADG936EBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADG936EBZ have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for EVAL-ADG936EBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADG936EBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADG936EBZ?

You can fill out our help required form which you can use to request a quote for EVAL-ADG936EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay