EVAL-ADF7021DBZ3 Low Power RF Transceivers by Analog Devices

Status: Production
Series: ADF7021
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF7021 is a low power, highly integrated 2FSK/3FSK/4FSK transceiver. It is designed to operate in the narrowband, license-free ISM bands and licensed bands in the 80 MHz to 650 MHz and 862 MHz to 940 MHz frequency ranges. It has both Gaussian and raised cosine data filtering options to improve spectral efficiency for narrowband

Where to Buy

Prices starting from US$30.20

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$73.61
22
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$30.20
20
in stock
Buy Now

Features

Low power, high performance, narrowband transciever
Frequency Bands: 80-650MHz and 862-940MHz
Modulation schemes: 2FSK, 3FSK, 4FSK
Spectral shaping: Gaussian and Raised Cosine Filtering
Automatic PA ramp
Data rates supported: 0.05kps to 25kbps
Programmable output power: –16dBm to +13dBm
Low IF architecture with programmable IF bandwidths of 12.5/18.5/25kHz
2.3V to 3.6V Power Supply
Receiver sensitivity: –123dBm @ 1kbps FSK
Fully automatic frequency control loop (AFC) compensates for lower tolerance crystals
High Accuracy digital RSSI and integrated Tx/Rx switch

Alternative Descriptions

431 MHz - 470 MHz Frequency Op | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADF7021DBZ3?

Additional datasheets, footprints and schematics for EVAL-ADF7021DBZ3 are listed on our Part Details page. You can also find images and similar parts to EVAL-ADF7021DBZ3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADF7021DBZ3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADF7021DBZ3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADF7021DBZ3 fall under?

The EVAL-ADF7021DBZ3 is listed under Low Power RF Transceivers.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADF7021DBZ3 when available in the Low Power RF Transceivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADF7021DBZ3 you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADF7021DBZ3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADF7021DBZ3 have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for EVAL-ADF7021DBZ3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADF7021DBZ3 often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADF7021DBZ3?

You can fill out our help required form which you can use to request a quote for EVAL-ADF7021DBZ3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay