Status: | Production |
---|---|
Series: | ADF5002 |
RoHS: | Compliant |
Prices starting from US$199.01
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$199.01
|
10
in stock
|
Buy Now |
Divide-by-8 prescaler |
High frequency operation: 4 GHz to 18 GHz |
Integrated RF decoupling capacitors |
Low power consumption |
Active mode: 30 mA |
Power-down mode: 7 mA |
Low phase noise: −153 dBc/Hz |
Single dc supply: 3.3 V compatible with ADF4xxx PLLs |
Temperature range: −40°C to +105°C |
Small package: 3 mm × 3 mm LFCSP |
Evaluation Board | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADF5002EB2Z?
Additional datasheets, footprints and schematics for EVAL-ADF5002EB2Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADF5002EB2Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADF5002EB2Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADF5002EB2Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADF5002EB2Z fall under?
The EVAL-ADF5002EB2Z is listed under Frequency Dividers, Prescalers, and Counters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADF5002EB2Z when available in the Frequency Dividers, Prescalers, and Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADF5002EB2Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADF5002EB2Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADF5002EB2Z have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADF5002EB2Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADF5002EB2Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADF5002EB2Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADF5002EB2Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.