EVAL-ADF4158EB1Z Fractional-N PLL by Analog Devices

Status: Production
Series: ADF4158
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF4158 is a 6.1 GHz, fractional-N frequency synthesizer with modulation and waveform generation capability. It contains a 25-bit fixed modulus, allowing subhertz resolution at 6.1 GHz. It consists of a low noise digital phase frequency detector (PFD), a precision charge pump, and a programmable reference divider. There is a sigma-delta (Σ-Δ) based fractional interpolator to allow programmable fractional-N division. The INT and FRAC registers define an overall N-divider as N = INT + (FRAC/225).The ADF4158 can be used to implement frequency shift keying (FSK) and phase shift keying (PSK) modulation. There are also a number of frequency sweep modes available, which generate various waveforms in the frequency domain, for example, sawtooth and triangular waveforms. Sweeps can be set to run automatically, or each step manually triggered by an external pulse. The ADF4158 features cycle slip reduction circuitry, which leads to faster lock times, without the need for modifications to the loop filter.Control of all on-chip registers is via a simple 3-wire interface. The device operates with a power supply ranging from 2.7 V to 3.3 V and can be powered down when not in use.

Where to Buy

Prices starting from US$193.81

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$201.89
35
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$194.00
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$210.89
1
in stock
Buy Now
Logo for element14
element14
from US$212.82
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$199.00
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$193.81
-
Buy Now

Features

RF bandwidth to 6.1 GHz
25-bit fixed modulus allows subhertz frequency resolution
Frequency and phase modulation capability
Sawtooth and triangular waveforms in the frequency domain
Parabolic ramp
Ramp superimposed with FSK
Ramp with 2 different sweep rates
Ramp delay
Ramp frequency readback
Ramp interruption
2.7 V to 3.3 V power supply
Separate VP allows extended tuning voltage
Programmable charge pump currents
3-wire serial interface
Digital lock detect
Power-down mode
Cycle slip reduction for faster lock times
Switched bandwidth fast-lock mode
Qualified for automotive applications

Alternative Descriptions

6 GHz Direct Modulation frac-N | Analog Devices
Evaluation Kit, Frequency Synthesizer | Newark Electronics
EVALUATION KIT, FREQUENCY SYNTHESIZER | element14
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADF4158EB1Z?

Additional datasheets, footprints and schematics for EVAL-ADF4158EB1Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADF4158EB1Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADF4158EB1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADF4158EB1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADF4158EB1Z fall under?

The EVAL-ADF4158EB1Z is listed under Fractional-N PLL.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADF4158EB1Z when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADF4158EB1Z you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADF4158EB1Z RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADF4158EB1Z have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-ADF4158EB1Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADF4158EB1Z often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADF4158EB1Z?

You can fill out our help required form which you can use to request a quote for EVAL-ADF4158EB1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay