Status: | Unknown |
---|---|
Series: | GAD53519 Series |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | ADCMP565 |
Kit Application Type | Voltage Comparator |
Application Sub Type | Voltage Comparator |
Kit Contents | Eval Board ADCMP565 |
Product Range | GAD53519 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Banana Jack Power Supplies Dual ADCMP565 Voltage Comparator Included High Speed Testing Capability |
HIGH SPEED COMPARATOR | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADCMP565BPZ?
Additional datasheets, footprints and schematics for EVAL-ADCMP565BPZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADCMP565BPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADCMP565BPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADCMP565BPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADCMP565BPZ fall under?
The EVAL-ADCMP565BPZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADCMP565BPZ when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADCMP565BPZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADCMP565BPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-ADCMP565BPZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-ADCMP565BPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADCMP565BPZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADCMP565BPZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADCMP565BPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.