Status: | Production |
---|---|
Series: | ADAS3023 |
RoHS: | Compliant |
Prices starting from US$109.25
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$109.25
|
48
in stock
|
Buy Now |
Ease of use, 16-bit complete data acquisition system |
Simultaneous sampling selection of 2, 4, 6, and 8 channels |
Differential input voltage range: ±20.48 V maximum |
High impedance 8-channel input: >500 MΩ |
High input common-mode rejection: 95.0 dB |
User-programmable input ranges |
On-chip 4.096 V reference and buffer |
No latency/pipeline delay (SAR architecture) |
Serial 4-wire 1.8 V to 5 V SPI-/SPORT-compatible interface |
40-lead LFCSP package (6 mm × 6 mm): −40°C to +85°C |
EVALUATION BOARD | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADAS3023EDZ?
Additional datasheets, footprints and schematics for EVAL-ADAS3023EDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADAS3023EDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADAS3023EDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADAS3023EDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADAS3023EDZ fall under?
The EVAL-ADAS3023EDZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADAS3023EDZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADAS3023EDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADAS3023EDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADAS3023EDZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADAS3023EDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADAS3023EDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADAS3023EDZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADAS3023EDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.