Status: | Production |
---|---|
Series: | AD7960 |
RoHS: | Compliant |
Prices starting from US$109.64
Throughput: 5 MSPS |
18-bit resolution with no missing codes |
SNR 99 dB |
INL +/-0.8 LSB |
DNL +/-0.5 LSB |
True differential analog input voltage range: ±4.096 V or ±5 V |
Low power dissipation (39 mW) |
SAR architecture |
External reference options |
Serial LVDS interface |
32-lead, 5mm × 5mm LFCSP (QFN) |
See datasheet for more details |
`EVALUATION BOARD | Analog Devices |
Evaluation Board, Adc, 18 Bit | Newark Electronics |
EVALUATION BOARD, ADC, 18 BIT | element14 |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD7960FMCZ?
Additional datasheets, footprints and schematics for EVAL-AD7960FMCZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7960FMCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7960FMCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7960FMCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7960FMCZ fall under?
The EVAL-AD7960FMCZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7960FMCZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7960FMCZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7960FMCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD7960FMCZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-AD7960FMCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7960FMCZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7960FMCZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7960FMCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.