Status: | Production |
---|---|
Series: | AD7799 |
RoHS: | Compliant |
RMS noise: |
27 nV at 4.17 Hz (AD7799) |
65 nV at 16.7 Hz (AD7799) |
40 nV at 4.17 Hz (AD7798) |
85 nV at 16.7 Hz (AD7798) |
Current: 380 μA typical |
Power-down: 1 μA maximum |
Low noise, programmable gain, instrumentation amp |
Update rate: 4.17 Hz to 470 Hz 3 differential inputs |
Internal clock oscillator |
Simultaneous 50 Hz/60 Hz rejection |
Reference detect |
Low-side power switch |
Programmable digital outputs |
Burnout currents |
Power supply: 2.7 V to 5.25 V |
evaluation board i.c. | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD7799EBZ?
Additional datasheets, footprints and schematics for EVAL-AD7799EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7799EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7799EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7799EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7799EBZ fall under?
The EVAL-AD7799EBZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7799EBZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7799EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7799EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD7799EBZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for EVAL-AD7799EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7799EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7799EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7799EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.